EN
  • EN
  • DE

LTC4410ES6#TRMPBF

Part No LTC4410ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC POWER MANAGER USB TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Temperature, Reverse Current
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 109713-LTC4410ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4410ES6#TRMPBF CAD Model

Description

The LTC4410ES6#TRMPBF is a high-performance, low-loss PowerPath controller designed and manufactured by Linear Technology, a brand well-known for its precision and quality in the field of power management integrated circuits. This particular component is designed to manage the power flow between multiple sources, such as a battery and a USB port, ensuring that the system operates efficiently and the battery charges correctly.

Key Features:

  • Low Loss PowerPath Controller: The LTC4410ES6#TRMPBF ensures minimal power loss during the transfer of power between sources, making it highly efficient for portable applications.
  • Automatic Switching: The device seamlessly switches between power sources without interrupting the supply to the load, which is crucial for maintaining consistent performance in sensitive applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various types of power sources and battery chemistries.
  • Low Quiescent Current: The low quiescent current of the LTC4410ES6#TRMPBF minimizes power drain when in standby mode, thereby extending battery life.
  • Compact SOT-23 Package: Its small form factor is ideal for space-constrained applications, allowing designers to save board space without sacrificing performance.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring long-term reliability and safety.

Applications:

The LTC4410ES6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Backup Power Systems
  • Battery-Powered Equipment

With its ability to provide a seamless transition between power sources and maintain a stable power supply, the LTC4410ES6#TRMPBF is an essential component for any design requiring reliable power management. Its robust feature set ensures that it can meet the demands of the most challenging applications, while its small footprint makes it an excellent choice for portable and compact electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7279 $52.1906
33+ $3.0588 $100.9404
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess