EN
  • EN
  • DE

MAX473CSA+T

Part No MAX473CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704167-MAX473CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX473CSA+T CAD Model

Description

Product Overview: MAX473CSA+T from Maxim Integrated

The MAX473CSA+T is a high-performance, low-power, quad operational amplifier (op-amp) designed and manufactured by Maxim Integrated. This precision analog component is well-suited for a wide range of applications, including battery-powered devices, data acquisition systems, and portable instrumentation due to its compact size and efficient power consumption.

Key Features

  • Low Power Consumption: The MAX473CSA+T is optimized for low-power operations, making it ideal for battery-operated and portable applications where power efficiency is critical.
  • Quad Channel Configuration: It features four independent op-amp units in a single package, providing design flexibility and reducing the number of components required in multi-channel applications.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying the power supply design and saving additional board space.
  • Wide Supply Range: The device supports a wide supply voltage range from +4.5V to +36V, or ±4.5V to ±18V for dual supplies, accommodating various application needs.
  • High Slew Rate: With a high slew rate, the MAX473CSA+T provides fast response times, which is beneficial for high-speed signal processing applications.

Applications

The MAX473CSA+T's combination of features makes it suitable for a diverse range of applications, including:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Audio processing
  • Portable instrumentation
  • Industrial control systems

Package and Reliability

The MAX473CSA+T comes in a space-saving 8-pin SOIC package, which is conducive to compact PCB layouts. Its design ensures reliable performance over an extended temperature range, making it a robust choice for industrial and commercial environments.

Ordering and Availability

This product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for mass production. For more information on pricing, availability, and ordering options, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3416 $60.7824
33+ $3.5620 $117.5460
51+ $3.4511 $176.0061
70+ $3.3391 $233.7370
90+ $3.2282 $290.5380
120+ $2.8944 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess