EN
  • EN
  • DE

PS501-I/SS

Part No PS501-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC FIELD REPROG BATT MGR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 to 4
Maximum Supply Voltage 18V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1090092-PS501-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS501-I/SS CAD Model

Description

The PS501-I/SS is a state-of-the-art microcontroller unit (MCU) brought to you by the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is part of Microchip's expansive product portfolio, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High-Performance CPU: The PS501-I/SS boasts a high-speed CPU core, providing efficient processing capabilities for complex computations and real-time data handling.
  • Memory: Equipped with ample flash memory and RAM, this MCU ensures smooth operation and provides sufficient space for application code and data storage.
  • Connectivity: With integrated communication peripherals, this device supports various serial communication protocols, facilitating easy integration into embedded systems and IoT devices.
  • Low Power Consumption: Designed for energy efficiency, the PS501-I/SS operates at low power, making it suitable for battery-powered and energy-sensitive applications.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) allows for precise sensor interfacing and control of analog signals.
  • Robust Design: Built to withstand harsh industrial environments, the PS501-I/SS features extended temperature range operation and is encapsulated in a robust SS package.

Applications

The PS501-I/SS is an ideal choice for a multitude of applications. It excels in areas such as industrial control systems, automotive electronics, home automation, and portable devices. Its high level of integration and versatility also make it suitable for developing sophisticated consumer electronics, medical instruments, and smart sensors.

Technical Specifications

Parameter Value Package Type SS (Shrink Small Outline Package) Supply Voltage Varies by application Temperature Range Industrial (-40°C to +85°C) Communication Interfaces SPI, I2C, UART, etc. Analog Features ADCs, DACs

The Microchip Technology PS501-I/SS microcontroller is a versatile component that delivers reliable performance for a broad range of electronic applications, ensuring both innovation and efficiency in product design.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,589 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess