EN
  • EN
  • DE

MAX11871EWJ

Part No MAX11871EWJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701028-MAX11871EWJ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11871EWJ CAD Model

Description

Maxim Integrated MAX11871EWJ Touch-Screen Controller

The Maxim Integrated MAX11871EWJ is a high-performance touch-screen controller designed to deliver an exceptional user experience for modern touch interfaces. This advanced piece of technology is engineered to provide precise and reliable touch detection for displays, making it an ideal choice for a wide range of applications including smartphones, tablets, and interactive kiosks.

At the heart of the MAX11871EWJ is a sophisticated touch-sensing engine that supports up to 10 simultaneous touch points with a high report rate, ensuring smooth and responsive touch interactions. The controller is capable of tracking quick and complex gestures, which is essential for the latest user interface requirements. Its excellent signal-to-noise ratio (SNR) guarantees accurate touch recognition even in challenging environments.

This touch-screen controller integrates a 12-bit analog-to-digital converter (ADC) that provides high-resolution touch sensing. The MAX11871EWJ also features on-chip signal processing, which reduces the load on the host processor and helps to minimize power consumption. This makes it not only powerful but also energy efficient, a critical factor for battery-operated devices.

The MAX11871EWJ is built with robustness in mind. It includes built-in ESD protection and has the ability to operate through thick cover lenses and with gloved fingers, ensuring reliable performance in various conditions and applications. Additionally, the controller's excellent noise immunity allows it to coexist with other electronic components without interference.

For ease of integration, the MAX11871EWJ comes in a compact WLP package and is supported by a comprehensive software suite that simplifies the design-in process. The package also includes a variety of communication interface options, including I²C and SPI, providing flexibility for system design.

In summary, the Maxim Integrated MAX11871EWJ is a versatile and powerful touch-screen controller that offers advanced features and robust performance for a seamless user interface experience. Its high touch accuracy, multi-touch capability, and energy efficiency make it a top choice for designers looking to enhance their touch-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess