EN
  • EN
  • DE
  • IT

BQ24261MRGER

Part No BQ24261MRGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.5V
Maximum Supply Voltage 13.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023912-BQ24261MRGER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24261MRGER CAD Model

Description

Introducing the BQ24261MRGER from Texas Instruments

The BQ24261MRGER is a cutting-edge, highly integrated battery charge management IC designed by Texas Instruments (TI) to cater to the needs of modern portable electronics. This innovative solution is tailored for efficient charging of single-cell Li-ion or Li-polymer batteries and is packed with features that are engineered to ensure a fast, safe, and comprehensive charging experience.

Advanced Charging Features

The BQ24261MRGER boasts an array of advanced features that make it stand out from the competition. With its high input voltage range and support for up to 10W of charge power, this IC is versatile enough to handle a variety of power sources, including USB and AC adapters. It also includes a power path management feature that ensures the system remains operational even when the battery is completely discharged.

Intelligent Power Management

One of the key benefits of the BQ24261MRGER is its intelligent power management system. This system optimizes the charging cycle with features like dynamic power path management (DPPM), which balances the power distribution between the system load and the battery charge current. This guarantees that the device operates efficiently even when the available input power is limited.

Enhanced Safety and Protection

Safety is paramount when it comes to battery charging, and the BQ24261MRGER is equipped with multiple layers of protection. It includes over-voltage, over-current, short-circuit, and thermal protection, ensuring that the battery and the device are safeguarded against potential hazards. Additionally, the IC integrates a temperature sensing mechanism that monitors the battery temperature during charging, preventing overheating and enhancing the overall safety of the charging process.

Compact Design for Modern Electronics

Designed with modern portable devices in mind, the BQ24261MRGER comes in a compact 24-pin QFN package that is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for smartphones, tablets, digital cameras, and other portable gadgets that require efficient power management in a limited space.

In summary, the BQ24261MRGER from Texas Instruments is a sophisticated, feature-rich battery charging IC that delivers exceptional performance, safety, and convenience for a wide range of portable electronics. Its integration of advanced charging technology and compact design makes it a top choice for manufacturers looking to enhance the user experience with reliable and efficient power management solutions.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0898 $50.4490
13+ $8.2789 $107.6257
19+ $8.0201 $152.3819
26+ $7.7614 $201.7964
34+ $7.5027 $255.0918
45+ $6.7266 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,361 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess