EN
  • EN
  • DE

BQ2000SN-B5

Part No BQ2000SN-B5
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Voltage - Supply (Max) 6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number BQ2000
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571278-BQ2000SN-B5
Ultra Librarian 3D Model Ultra Librarian BQ2000SN-B5 CAD Model

Description

The BQ2000SN-B5 is a state-of-the-art battery charge management IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit is specifically engineered to facilitate fast and efficient charging for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries. It is an ideal solution for portable electronic devices that require reliable and consistent battery performance.

Key Features

  • Charge Management: The BQ2000SN-B5 offers sophisticated charge management controls that ensure batteries are charged quickly and safely, maximizing both performance and lifespan.
  • Voltage Regulation: This IC features precise voltage regulation to maintain optimal charging conditions, which is critical for the health and longevity of rechargeable batteries.
  • Multiple Battery Chemistries: It supports both NiCd and NiMH battery chemistries, providing flexibility for a variety of applications and devices.
  • Fast-Charge Control: The device includes fast-charge control features that allow for rapid charging when time is of the essence, without compromising battery integrity.
  • Temperature Monitoring: An integrated temperature monitoring function protects against overheating, a common concern during the charging process.
  • Charge Termination: The BQ2000SN-B5 includes intelligent charge termination algorithms to prevent overcharging, which can extend battery life and enhance safety.
  • Power Efficiency: Texas Instruments has designed this IC to be power-efficient, reducing energy waste and ensuring that devices are eco-friendly.

Applications

The versatility of the BQ2000SN-B5 makes it suitable for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices
  • And other battery-powered applications where efficient charging is paramount.

Conclusion

In summary, the BQ2000SN-B5 from Texas Instruments represents a blend of innovative technology with practical functionality. It is a robust solution for designers and engineers looking to incorporate reliable charge management into their battery-powered products. With its advanced features and support for multiple battery chemistries, the BQ2000SN-B5 stands out as a top-tier component for efficient and safe battery charging.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0701 $52.9113
30+ $3.3396 $100.1880
47+ $3.2353 $152.0591
64+ $3.1309 $200.3776
83+ $3.0265 $251.1995
111+ $2.7134 $301.1874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess