EN
  • EN
  • DE
  • IT

BQ24031RHLT

Part No BQ24031RHLT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC PWR MANAGEMENT SYSTEM 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.36V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023807-BQ24031RHLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24031RHLT CAD Model

Description

Introducing the BQ24031RHLT from Texas Instruments

The BQ24031RHLT is a highly integrated and efficient solution for lithium-ion battery charging, brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced charge management device is designed to cater to the needs of a wide range of portable applications, ensuring that your devices are powered efficiently and safely.

Key Features

  • Charge Management: The BQ24031RHLT offers a complete charge management system that is designed to optimize charging for single-cell lithium-ion or lithium-polymer batteries.
  • High Efficiency: With its high-efficiency switching mode, this charger minimizes heat generation and improves overall system power management.
  • Programmable Charge Parameters: Users can program the charge current, pre-charge current, and termination current threshold to meet specific battery requirements.
  • Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Thermal Regulation: To protect the battery and circuitry, the BQ24031RHLT includes a thermal regulation feature that reduces charge current if the temperature exceeds a predefined threshold.
  • Charge Status Indicators: The device provides status outputs that can be used to indicate the charging progress and completion to the user.
  • Small Package Size: It comes in a compact QFN package, making it suitable for space-constrained applications.

Applications

The BQ24031RHLT is versatile and can be used in a variety of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Bluetooth headsets and accessories
  • Wearable technology

Quality and Reliability

As with all Texas Instruments products, the BQ24031RHLT is manufactured to the highest quality standards. It undergoes rigorous testing and validation to ensure reliability and performance in the field. Whether you're developing a new portable device or upgrading an existing product, the BQ24031RHLT offers a sophisticated charging solution that can help enhance your product's usability and battery life.

For more information, technical specifications, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0350 $51.7500
120+ $0.8493 $101.9160
185+ $0.8227 $152.1995
255+ $0.7962 $203.0310
325+ $0.7697 $250.1525
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess