EN
  • EN
  • DE

MAX5039EUA

Part No MAX5039EUA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR VOLT TRACK 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Processor
Supply Current 1.3mA
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX5039
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704402-MAX5039EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5039EUA CAD Model

Description

Product Overview: MAX5039EUA from Maxim Integrated

The MAX5039EUA from Maxim Integrated is a high-performance, adjustable output non-synchronous step-down (buck) DC-DC converter that is designed to deliver a continuous output current of up to 1A. This compact and efficient power management IC is ideal for a wide range of applications, including portable devices, industrial equipment, and distributed power systems.

Key Features

  • Adjustable Output Voltage: The MAX5039EUA allows for an adjustable output voltage range from 1.25V to 11V, making it versatile for different circuit requirements.
  • High Efficiency: With its high efficiency of up to 96%, this device ensures minimal power loss during conversion, which is crucial for battery-powered applications.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 7.5V to 76V, accommodating various power sources and maintaining stable performance under fluctuating input conditions.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from damage due to excessive heat.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, which helps to reduce electromagnetic interference (EMI) in sensitive applications.
  • Compact Package: Housed in a space-saving 8-pin μMAX package, the MAX5039EUA is suitable for space-constrained applications.

Applications

The versatility and robustness of the MAX5039EUA make it an excellent choice for a variety of applications, including:

  • Portable and battery-operated devices
  • Industrial control systems
  • Automotive accessories
  • Telecommunication equipment
  • Power supplies for distributed systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5039EUA is no exception. Customers can expect consistent performance and durability from this DC-DC converter. Moreover, Maxim provides comprehensive technical support, including datasheets, reference designs, and customer service to assist with any design-in or application questions.

With its combination of features, the MAX5039EUA from Maxim Integrated stands out as a flexible and reliable solution for efficient power management in a variety of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess