Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 800MHz to 2.7GHz
RF Frequency 800MHz to 2.7GHz
P1dB 12.3dBm
Gain 2dB
Noise Figure 15.7dB
Operating Supply Current 155mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 020435-LT5575EUF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5575EUF#TRPBF CAD Model

Description

The LT5575EUF#TRPBF is a high-performance, active mixer from Linear Technology, designed to cater to the demanding requirements of wireless infrastructure and RF applications. This versatile component is engineered to deliver exceptional linearity and noise performance across a wide frequency range, making it an ideal choice for modern communication systems.

Key Features:

  • High Linearity: It offers an outstanding IIP3 (Input Third-Order Intercept Point) performance of 25.7 dBm at 900MHz, ensuring minimal distortion in complex signal environments.
  • Wide Frequency Range: The mixer operates over a broad frequency range from 400MHz to 4GHz, accommodating various frequency bands and applications.
  • Low Noise Figure: A low noise figure of 9.2 dB at 900MHz enhances the sensitivity and dynamic range of the receiver chain.
  • Conversion Gain: It provides a conversion gain of 2.1dB, simplifying system design by reducing the need for additional gain stages.
  • Single-Ended RF/LO Inputs: The device supports single-ended RF and LO inputs, minimizing external component requirements and simplifying PCB layout.
  • Integrated LO Buffer: An integrated LO buffer amplifier eliminates the need for an external LO amplifier, further reducing design complexity.
  • Power Supply Range: The mixer operates on a single supply voltage from 3.3V to 5.25V, accommodating a variety of power supply scenarios.

Applications:

  • Cellular Base Stations
  • Wireless Infrastructure
  • RF and IF Frequency Conversion
  • Broadband Wireless Access
  • Test Equipment and Sensors

The LT5575EUF#TRPBF is available in a compact, 16-lead QFN package, offering a space-saving solution without compromising performance. Its robust design and integrated features make it a highly efficient component for RF systems requiring high linearity and low noise. Whether for new designs or upgrades to existing infrastructure, the LT5575EUF#TRPBF from Linear Technology stands as a compelling choice for engineers looking to enhance their RF and IF signal chains.

You May Also Be Interested in

Linear Technology
RF IQ DEMOD IIP2 DC OFFSET 24QFN
Lowest to $66.2018
ECAD model for LTC5584IUF#PBF
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
ECAD model for TDA8296HN/C1,551
Linear Technology
IC DEMOD IF QUADRATURE 24-SSOP
Need more? Email Us
ECAD model for LT5502EGN#TRPBF
Linear Technology
IC DEMOD QUAD 40-900MHZ 16-QFN
Lowest to $25.9636
ECAD model for LT5517EUF#TRPBF
Linear Technology
IC DEMOD QUAD 17MHZ VGA 16-QFN
Lowest to $21.9350
ECAD model for LT5546EUF#TRPBF
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Lowest to $76.9925
ECAD model for SKY73009-11
Analog Devices Inc.
RF DEMOD IC 9GHZ-12GHZ 32SMT
Lowest to $197.7273
ECAD model for HMC908LC5TR
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
ECAD model for UPC8194K-A
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Lowest to $7,386.3637
ECAD model for HMC904LC5TR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,280.3031 $1,280.3031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 270 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention