EN
  • EN
  • DE
  • IT

HMC908LC5TR

Part No HMC908LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 9GHZ-12GHZ 32SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Function Downconverter
LO Frequency 5.5GHz ~ 15.5GHz
RF Frequency 9GHz ~ 12GHz
Noise Figure 2.2dB
Current - Supply 100mA
Supply Voltage (V) 5V
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Part Number Series HMC908
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812015-HMC908LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC908LC5TR CAD Model

Description

Product Overview: HMC908LC5TR from Analog Devices Inc.

The HMC908LC5TR is a high-performance, wideband Direct Digital Synthesizer (DDS) designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is well-suited for applications that require precise signal generation, such as in wireless communication, radar systems, test and measurement equipment, and electronic warfare.

Key Features

  • High Frequency Range: The HMC908LC5TR operates over a broad frequency spectrum, offering designers the flexibility to use it in various high-frequency applications.
  • Excellent Spectral Purity: It delivers clean, stable output signals with low phase noise and spurious levels, ensuring high-quality signal generation for sensitive RF systems.
  • Programmable Modulation: The device supports advanced modulation capabilities, making it ideal for generating complex waveforms needed in modern communication protocols.
  • Compact Surface-Mount Package: Housed in a compact LC5TR package, the HMC908LC5TR is designed for space-constrained applications while providing robust performance.

Technical Specifications

Parameter Value Frequency Range Up to GHz Resolution 14-bit DAC Package Type LC5TR Supply Voltage Typical V

Applications

The versatility of the HMC908LC5TR allows it to be used across a wide range of applications:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Military and Aerospace (Radar, ECM, ECCM)
  • Test and Measurement Equipment
  • Satellite Communication Systems

With its high-performance features and flexible capabilities, the HMC908LC5TR from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable DDS into their high-frequency systems.

You May Also Be Interested in

ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess