The STM1001TWX6T is a state-of-the-art microprocessor reset circuit developed by STMicroelectronics, a leader in the semiconductor industry. This precision device is designed to monitor the supply voltage of microprocessors (µP) and digital systems, providing a reliable reset signal to the host processor when necessary. It ensures that the system resets cleanly during power-up, power-down, or brown-out conditions.
Key Features
- Reset Threshold Accuracy: The STM1001TWX6T offers high accuracy in monitoring the voltage threshold, which is crucial for maintaining system stability and reliability.
- Low Power Consumption: This device is optimized for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
- Operating Temperature Range: It operates over a wide temperature range, ensuring functionality across various environmental conditions.
- Package Options: Available in a compact SOT-23 package, the STM1001TWX6T is suitable for space-constrained applications.
Applications
The STM1001TWX6T is versatile and can be used in a broad array of applications, including:
- Computers and computer peripherals
- Embedded systems
- Portable electronics
- Networking equipment
- Industrial controllers
Technical Specifications
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Reset Threshold Voltage
TBD
Output Type
Active Low, Open Drain
Operating Temperature
-40°C to +85°C
With its robust design and precision performance, the STM1001TWX6T is an essential component for ensuring the reliability and proper functioning of modern electronic systems. STMicroelectronics' commitment to quality and innovation is reflected in this product, making it a top choice for designers and engineers seeking to enhance their system designs.