EN
  • EN
  • DE

LT5502EGN#PBF

Part No LT5502EGN#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD IF QUADRATURE 24-SSOP / Quadrature Dmod 7.7MHz 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Demodulator
LO Frequency 140MHz ~ 800MHz
RF Frequency 70MHz ~ 400MHz
Noise Figure 4dB
Operating Supply Current 32mA
Operating Supply Voltage 1.8 V ~ 5.25 V
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781462-LT5502EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5502
Introduction Date January 24, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5502EGN#PBF CAD Model

Description

Product Overview: LT5502EGN#PBF

The LT5502EGN#PBF is a high-performance RF (Radio Frequency) mixer IC (Integrated Circuit) designed and manufactured by Linear Technology, a brand renowned for its precision engineering in the field of analog integrated circuits. This product is tailored for advanced wireless applications, including but not limited to, telecommunications, satellite receivers, and broadband data communications.

Key Features

  • Frequency Range: The LT5502EGN#PBF operates over a broad frequency range, making it highly versatile for various RF applications.
  • Low Power Consumption: It is designed for efficiency, ensuring low power consumption which is critical for battery-powered devices.
  • High Linearity: The mixer provides excellent linearity, which is essential for maintaining signal integrity and reducing distortion.
  • Integrated LO Buffer: An integrated Local Oscillator (LO) buffer simplifies the design and reduces the need for external components.
  • Compact Package: Housed in a compact 16-lead SSOP package, it is suitable for space-constrained applications.

Applications

The LT5502EGN#PBF is ideal for a wide range of applications that require reliable RF mixing capabilities. Its performance characteristics make it suitable for:

  • Wireless base stations
  • RFID readers
  • Wireless LAN
  • Cable modem termination systems
  • Test equipment

Quality and Reliability

Linear Technology ensures that the LT5502EGN#PBF meets the highest quality and reliability standards. The device is designed to perform consistently across various environmental conditions and to withstand the rigors of real-world use.

Technical Specifications

The LT5502EGN#PBF mixer IC is characterized by its robust performance and technical specifications, which include a wide operating temperature range, high input IP3, and excellent noise figure. Detailed datasheets and application notes are available from Linear Technology to assist designers in integrating this component into their designs effectively.

Overall, the LT5502EGN#PBF from Linear Technology represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking a superior RF mixer solution.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess