Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 1Mb (128K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 088356-27C1001-12F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C1001-12F1 CAD Model

Description

The 27C1001-12F1 is a high-performance, 1 Mbit (128Kb x8) EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to offer a flexible and reliable storage solution for applications that require data or code storage that can be electrically erased and reprogrammed.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120ns
  • Single 5V Power Supply: Suitable for battery-powered devices and low-power applications
  • Extended Temperature Range: Operating temperature from -40°C to +125°C, making it ideal for industrial applications
  • Programming Voltage: 12.5V ± 0.25V
  • Package: Available in a 32-pin FDIP (Window Ceramic Frit-Seal Package) and PLCC (Plastic Leaded Chip Carrier)

Applications

The 27C1001-12F1 is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive systems
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment

Programming and Erasure

The device supports easy programming and erasure with its transparent lid that allows for exposure to ultraviolet (UV) light to erase the stored data, providing users with the ability to update their firmware or make changes to their data sets as needed. The EPROM technology provides non-volatile storage, meaning the data is retained even when the power is turned off.

Quality and Reliability

STMicroelectronics is known for their commitment to quality and the 27C1001-12F1 is no exception. Each chip undergoes rigorous testing and quality control measures to ensure reliability and performance in even the most demanding environments.

For more detailed information, including programming algorithms and specific application notes, please refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
Amd
64 Kilobit (8 K x 8-Bit) CMOS EPROM / EPROM UV 64K-bit 8K x 8 90ns 28-Pin CDIP
Lowest to $32.5120
ECAD model for AM27C64-90DI
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM | IC EPROM 512K PARALLEL 28CDIP
Need more? Email Us
ECAD model for FM27C512Q90
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Lowest to $14.6526
ECAD model for M27C4001-15F6
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention