EN
  • EN
  • DE

PM4351-NI

Part No PM4351-NI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 81CABGA / Telecom IC Transceiver 81-CABGA (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Transceiver
Interface E1, J1, T1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 81-LFBGA
Supplier Device Package 81-CABGA (9x9)
Base Product Number PM4351
Standard Package 308 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 277767-PM4351-NI
Ultra Librarian 3D Model Ultra Librarian PM4351-NI CAD Model

Description

Microchip Technology PM4351-NI: A Comprehensive Solution

The PM4351-NI from Microchip Technology is a versatile and high-performance product designed to cater to the demanding needs of modern electronic applications. Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, offers this product as a testament to their commitment to innovation and reliability.

Key Features

  • Integration: The PM4351-NI boasts a high level of integration, reducing the need for multiple components and simplifying the design process for system engineers.
  • Performance: With its advanced technology, the PM4351-NI ensures top-notch performance that is crucial for applications requiring fast and reliable processing.
  • Power Efficiency: Energy efficiency is at the heart of the PM4351-NI, making it an ideal choice for battery-powered devices or systems where power conservation is paramount.
  • Flexibility: The product's flexible nature allows it to be utilized across various applications, ensuring a broad market appeal and adaptability to specific user requirements.

Applications

The versatility of the PM4351-NI extends to a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial automation systems
  • Consumer electronics
  • Automotive industry

Quality and Support

Microchip Technology is known for its commitment to quality, and the PM4351-NI is no exception. It undergoes rigorous testing to ensure it meets the highest standards. Additionally, customers can rely on Microchip's world-class support, which includes access to technical documentation, design tools, and a responsive customer service team.

Overall, the PM4351-NI is more than just a product; it is a comprehensive solution that offers reliability, efficiency, and versatility. Whether it's for developing cutting-edge technology or upgrading existing systems, the PM4351-NI is engineered to meet the challenges of today's and tomorrow's electronic requirements.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess