EN
  • EN
  • DE

MAX2309EGI

Part No MAX2309EGI
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description CDMA IF VGA AND I/Q DEMODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Maxim Integrated
Series MAX2309
Package Bulk
Product Status Active
Function Demodulator, Amplifier
LO Frequency 40MHz ~ 300MHz
RF Frequency 40MHz ~ 300MHz
P1dB -9dBm
Gain 61dB
Current - Supply 25.9 mA
Voltage - Supply 2.7V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 33 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209775-MAX2309EGI
Ultra Librarian 3D Model Ultra Librarian MAX2309EGI CAD Model

Description

The MAX2309EGI is a high-performance, low-power RF receiver designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This receiver is specifically tailored for the demands of wireless communication systems, particularly those operating in the 800MHz to 1000MHz frequency range, making it an ideal choice for applications such as GSM, CDMA, and WCDMA mobile phones, as well as for wireless infrastructure equipment.

Key Features

  • Frequency Range: The MAX2309EGI operates effectively within the 800MHz to 1000MHz frequency band, which is commonly used for various wireless communication standards.
  • Low Noise Figure: With an exceptional noise figure, this receiver ensures high sensitivity and improved signal quality, which is crucial for maintaining reliable communication links.
  • High Linearity: The device offers excellent linearity, reducing distortion and allowing for better performance in environments with high signal levels or in the presence of multiple signal paths.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2309EGI is optimized for low power consumption, extending the operational life of the end product.
  • Integration: The receiver integrates several components that would otherwise need to be external, such as an LNA, mixers, and IF amplifiers, reducing the overall parts count and simplifying the design process.
  • Programmable: It features a programmable baseband filter that allows for flexibility in bandwidth selection to meet various system requirements.

Applications

The MAX2309EGI is versatile and can be used in a wide range of wireless communication applications. Its high performance and low power consumption make it particularly suitable for:

  • Mobile phones (GSM, CDMA, WCDMA)
  • Wireless infrastructure equipment
  • Portable radio systems
  • Data communication devices

Maxim Integrated's commitment to quality ensures that the MAX2309EGI RF receiver meets the stringent requirements of wireless communication systems, providing designers with a reliable and efficient solution for their RF design challenges.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0744 $60.3720
12+ $9.9076 $118.8912
19+ $9.5981 $182.3639
25+ $9.2885 $232.2125
33+ $8.9790 $296.3070
44+ $8.0504 $354.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess