The NXP TDA8024AT/C1 is a high-performance smart card interface IC designed to facilitate communication between smart cards and microprocessor systems. As a part of the trusted TDA8024 series, this product is engineered to provide a reliable and secure interface for applications such as banking, identification, pay television, and mobile communications.
Key Features
- ISO 7816 Compliance: Fully compliant with ISO 7816, T=0, and T=1 protocols, ensuring broad compatibility with a wide range of smart cards.
- Versatile Supply Voltage: Supports 3V, 5V, and 1.8V smart cards, making it suitable for various applications and card technologies.
- Integrated Protection: Features overcurrent and short-circuit protection, safeguarding both the smart card and the interface from potential damage.
- Low Power Consumption: Designed with energy efficiency in mind, the TDA8024AT/C1 minimizes power usage during operation, ideal for power-sensitive applications.
- Card Detection: Includes a built-in card detection mechanism, providing a convenient way to detect the presence and removal of a card.
Technical Specifications
- Supply Voltage: 2.7V to 6.0V
- Operating Temperature Range: -25°C to +85°C
- Package: SO28; a small-outline package that is ideal for space-constrained applications.
- Data Rate: Supports up to 625 kbps, enabling fast and efficient data transfer.
The TDA8024AT/C1 is a robust solution for designers seeking a reliable interface for smart card applications. Its compatibility with multiple card voltages and communication protocols, along with its protective features, make it a versatile choice for a variety of secure transactions and authentication tasks.
Applications
This interface IC can be utilized in a diverse range of applications, including but not limited to:
- Point of Sale (POS) terminals
- ATM machines
- Identification and access control systems
- Pay TV set-top boxes
- Mobile communication devices
With the TDA8024AT/C1, NXP continues to set the standard for secure and reliable smart card interfaces, offering a product that meets the evolving needs of modern electronic systems.