EN
  • EN
  • DE

LC72725KV-TLM-E

Part No LC72725KV-TLM-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel package
Function Demodulator
Gain 31dB
Operating Supply Voltage 2.7 V ~ 6.5 V
Package 16-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 771082-LC72725KV-TLM-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC72725KV
Introduction Date May 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LC72725KV-TLM-E CAD Model

Description

ON Semiconductor LC72725KV-TLM-E Product Overview

The LC72725KV-TLM-E is an advanced digital signal processor (DSP) chip from ON Semiconductor, designed specifically for audio applications. This highly integrated circuit is tailored for performance and efficiency, making it an ideal choice for manufacturers looking to enhance their audio products with superior sound processing capabilities.

Key Features

  • High-Performance DSP: The core of the LC72725KV-TLM-E is a powerful digital signal processor that can handle complex audio algorithms with ease, providing users with a high-quality audio experience.
  • Low Power Consumption: Engineered for efficiency, this DSP offers low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Flexible Audio Processing: It supports various audio processing functions, which can be customized to meet the specific needs of the application, whether it's noise reduction, echo cancellation, or sound enhancement.
  • Compact Package: The chip comes in a compact package, allowing for its integration into space-constrained designs without compromising on functionality.
  • High Integration: With several integrated features, the LC72725KV-TLM-E reduces the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The versatility of the LC72725KV-TLM-E makes it suitable for a wide range of audio applications, including:

  • Wireless speakers and soundbars
  • Home theater systems
  • Automotive audio systems
  • Professional audio equipment
  • Portable audio devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC72725KV-TLM-E is no exception. The product is manufactured under strict quality control measures to ensure reliability and performance in all applications. With its robust design, it is built to withstand the rigors of everyday use in various environments.

Overall, the LC72725KV-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it an excellent choice for any audio processing application seeking to deliver outstanding sound quality to end-users.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9604 $52.8220
130+ $0.7881 $102.4530
200+ $0.7634 $152.6800
275+ $0.7388 $203.1700
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess