EN
  • EN
  • DE
  • IT

ADL5387ACPZ-R7

Part No ADL5387ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATUR DEMOD 50MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Demodulator
LO Frequency 100MHz ~ 4GHz
RF Frequency 30MHz ~ 2GHz
P1dB 12.8dBm
Gain 3.8dB
Noise Figure 16.5dB
Operating Supply Current 180mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Win Source Part Number 767893-ADL5387ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5387
Introduction Date September 25, 2007
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADL5387ACPZ-R7 CAD Model

Description

ADL5387ACPZ-R7: High-Performance Quadrature Demodulator

The ADL5387ACPZ-R7 is a state-of-the-art quadrature demodulator from Analog Devices Inc., designed for a wide range of applications including wireless infrastructure, broadband, and instrumentation. This high-performance component is essential for systems that require precise demodulation of RF signals, offering unparalleled accuracy and speed in signal processing.

Key Features

  • Frequency Range: The ADL5387 operates over a broad frequency range of 400 MHz to 6 GHz, making it versatile for various RF applications.
  • IIP3 Performance: With an impressive third-order input intercept point (IIP3) of 25.5 dBm at 900 MHz, this demodulator ensures excellent linearity in complex signal environments.
  • IF Bandwidth: It boasts a wide intermediate frequency (IF) bandwidth, providing support for a multitude of modulation schemes and data rates.
  • Integration: The device integrates a frequency doubler for the local oscillator (LO), a balanced mixer, and a precision quadrature phase splitter, which streamlines the design and reduces the bill of materials.
  • Power Consumption: The ADL5387ACPZ-R7 is optimized for low power consumption, which is critical for power-sensitive applications.

Applications

The ADL5387ACPZ-R7 is ideal for a variety of high-performance systems, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • Instrumentation and test equipment

Package and Quality

The demodulator is housed in a compact 24-lead LFCSP (lead-frame chip-scale package) that is RoHS compliant and specified over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environments. The ADL5387ACPZ-R7 is part of Analog Devices Inc.'s commitment to high-quality and robustness, making it a trusted choice for demanding applications.

With its combination of wide frequency range, high linearity, and low power consumption, the ADL5387ACPZ-R7 quadrature demodulator is a cornerstone for modern RF and microwave systems, offering designers a high degree of functionality and performance in a single, compact package.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2779 $61.1116
8+ $12.5357 $100.2856
13+ $12.1440 $157.8720
18+ $11.7523 $211.5414
23+ $11.3605 $261.2915
30+ $10.1853 $305.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess