EN
  • EN
  • DE

E-TDA7478ADTR

Part No E-TDA7478ADTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel package
Function Demodulator, Filter
Gain 20dB
Operating Supply Current 7.5mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 796568-E-TDA7478ADTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name TDA7478
Introduction Date June 07, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian E-TDA7478ADTR CAD Model

Description

The E-TDA7478ADTR is a cutting-edge single-chip radio frequency (RF) processor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is designed to simplify the construction of high-performance car radio systems, offering a range of features that make it a versatile choice for automotive entertainment solutions.

Key Features

  • High Integration: The E-TDA7478ADTR integrates several functions that are typically found in car radio systems, such as AM/FM tuning, stereo decoding, and noise blanking. This high level of integration reduces the number of external components required, leading to a more compact design and potentially lower production costs.
  • Superior Reception Quality: With advanced signal processing capabilities, this chip ensures clear and stable reception even in challenging signal conditions, enhancing the listening experience for users.
  • I2C Bus Control: The device features an I2C bus interface, which allows for easy communication with microcontrollers and other digital systems within the car radio. This simplifies system design and enables sophisticated control over the radio functions.
  • Low Power Consumption: Designed with power efficiency in mind, the E-TDA7478ADTR consumes minimal power, which is crucial for automotive applications where energy efficiency is increasingly important.
  • Flexible Supply Voltage: The chip operates over a wide range of supply voltages, accommodating various automotive power supply standards and ensuring compatibility with a broad spectrum of vehicle electrical systems.

Applications

The E-TDA7478ADTR is primarily intended for use in automotive audio systems. Its robust design and advanced features make it suitable for car radios that require high-quality AM/FM reception, as well as for multimedia systems that integrate radio functionality.

Package and Quality

STMicroelectronics packages the E-TDA7478ADTR in a compact TSSOP, which is ideal for space-constrained automotive environments. The product is manufactured to meet the high reliability and performance standards expected in the automotive industry, ensuring long-term operation under a range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess