EN
  • EN
  • DE

HMC904LC5TR

Part No HMC904LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 17GHZ-24GHZ 32SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168760-HMC904LC5TR
Manufacturer Analog Devices Inc.
Category RF and Wireless -RF Demodulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number HMC904
Voltage - Supply 3.5V
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
RF Frequency 17GHz ~ 24GHz
Ultra Librarian 3D Model Ultra Librarian HMC904LC5TR CAD Model

Description

Product Overview: HMC904LC5TR by Analog Devices Inc.

The HMC904LC5TR from Analog Devices Inc. is a state-of-the-art frequency multiplier that has been meticulously engineered to meet the demanding requirements of high-frequency communication systems. This device is part of the Hittite Microwave Corporation product line, which is renowned for its high-performance radio frequency (RF) and microwave circuitry.

Key Features

  • Frequency Range: The HMC904LC5TR operates over a broad frequency range, making it a versatile component for a variety of applications in telecommunications, aerospace, and defense industries.
  • Output Power: It delivers a consistent and reliable output power, ensuring clear signal transmission and reception for critical communication systems.
  • Conversion Gain: With its high conversion gain, this frequency multiplier enhances signal strength, which is essential for long-distance and high-frequency operations.
  • Package Type: The device comes in a compact LC5 package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The HMC904LC5TR is ideal for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military radar and electronic warfare systems
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous standards of the industry. The HMC904LC5TR is manufactured with precision and is subjected to extensive testing to ensure its performance and reliability in the field. Customers can trust this device for their critical communication needs, knowing it comes from a leading manufacturer with a reputation for excellence in RF and microwave technology.

Ordering Information

The HMC904LC5TR is available for order, and it is supplied in tape and reel packaging for automated assembly processes. For more information or to place an order, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $3.9229
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess