Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 50mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 50A
Current - On State (It (RMS)) (Max) 79A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 550A, 590A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 050331-CLA50E1200HB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CLA50E1200HB
Introduction Date February 13, 2008
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CLA50E1200HB CAD Model

Description

CLA50E1200HB Power Transistor

The CLA50E1200HB is a robust power transistor ideal for switching and amplification applications, known for its excellent thermal management and reliable performance under varied load conditions.

  • Applications:
  • Power supply units
  • Motor control systems
  • Audio amplifiers
  • Industrial machinery controls
  • HVAC systems
  • Features and Benefits:
  • High current handling capability
  • Efficient heat dissipation
  • Wide SOA (Safe Operating Area)
  • Reliable switching performance
  • Built for longevity and durability

This power transistor is engineered to meet the demands of high-power applications, offering reliable and consistent performance for both industrial and professional uses.

You May Also Be Interested in

WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3461 $51.6142
46+ $2.1976 $101.0896
71+ $2.1234 $150.7614
102+ $1.9749 $201.4398
132+ $1.9007 $250.8924
165+ $1.8264 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention