Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 1.5mA
Voltage - On State (Vtm) (Maximum) 3.1V
Current - On State (It (AV)) (Maximum) 1.8A
Current - On State (It (RMS)) (Maximum) 2A
Current - Hold (Ih) (Maximum) 175mA
Current - Off State (Maximum) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 22A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 797689-TN22-1500B-TR
Popularity Medium
Supply and Demand Status Balance
Family Name TN22-1500B
Introduction Date August 21, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TN22-1500B-TR CAD Model

Description

The TN22-1500B-TR is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the TN series, known for its high efficiency and reliability in various applications.

Key Features

  • High Voltage Capability: The TN22-1500B-TR is designed to handle high voltages, making it suitable for power supply applications that require a robust voltage tolerance.
  • Low On-Resistance: This device offers low on-resistance, which minimizes power loss and improves overall efficiency, a critical factor for energy-sensitive designs.
  • Fast Switching Speed: It features fast switching capabilities, enabling quick response times in circuits that demand high-speed operation.
  • Thermal Performance: With an excellent thermal performance profile, the TN22-1500B-TR can operate reliably at higher temperatures, extending its usability in harsh environments.
  • Surface-Mount Package: The component comes in a surface-mount package, which is ideal for modern, compact PCB designs and automated assembly processes.

Applications

The TN22-1500B-TR is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Motor Control Circuits
  • Lighting Systems
  • Automotive Electronics
  • Consumer Electronics

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TN22-1500B-TR is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust in the performance and longevity of this product for their critical design needs.

Product Availability

The TN22-1500B-TR is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating easy integration into automated production lines. STMicroelectronics provides comprehensive technical support and documentation, ensuring that engineers have all the necessary resources for successful implementation of the TN22-1500B-TR in their projects.

You May Also Be Interested in

STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0403NF
STMicroelectronics
SCR’s | SCR 8A 15MA 800V DPAK
Lowest to $1.2711
ECAD model for TN815-800B
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
ECAD model for S6065KTP
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT152X-800R
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S6035K
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.6619
ECAD model for TN1205T-600B-TR
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
NXP / Nexperia
Thyristors logic level
Lowest to $0.3764
ECAD model for BT148W
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ECAD model for 16TTS08STRR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention