EN
  • EN
  • DE

VS-ST083S10PFK1P

Part No VS-ST083S10PFK1P
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 200mA
Voltage - On State (Vtm) (Maximum) 2.15V
Current - On State (It (AV)) (Maximum) 85A
Current - On State (It (RMS)) (Maximum) 135A
Current - Hold (Ih) (Maximum) 600mA
Current - Off State (Maximum) 30mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2060A, 2160A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis, Stud Mount
Package TO-209AC, TO-94-4, Stud
Manufacturer Package TO-209AC (TO-94)
Win Source Part Number 795494-VS-ST083S10PFK1P
Popularity Medium
Supply and Demand Status Limited
Family Name VS-ST083S10
ECCN EAR99
Country of Origin India
Ultra Librarian 3D Model Ultra Librarian VS-ST083S10PFK1P CAD Model

Description

The VS-ST083S10PFK1P SCR from Vishay Semiconductor Diodes Division is designed for use in a variety of applications.

  • Voltage Rating: 1000V
  • Current Rating: 135A
  • Package: TO-209AC, TO-94-4, stud
  • Mounting Type: Chassis, Stud Mount
  • Recovery: Standard
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
NXP / Nexperia
Lowest to $0.0583
Microchip Technology
SCR
Lowest to $98.9197
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess