Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr IXYS
Package Tube
Product Status Active
Voltage - Off State 1.4 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Voltage - On State (Vtm) (Max) 1.4 V
Current - On State (It (AV)) (Max) 48 A
Current - On State (It (RMS)) (Max) 75 A
Current - Hold (Ih) (Max) 200 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1500A, 1600A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 140°C
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Supplier Device Package PLUS247™-3
Base Product Number CS60
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 580731-CS60-14IO1
Ultra Librarian 3D Model Ultra Librarian CS60-14IO1 CAD Model

Description

The CS60-14IO1 is a standard recovery SCR in a TO-247-3 variant package.

  • Maximum Off-State Voltage: 1.4 kV
  • Gate Trigger Voltage: 1.5 V
  • Maximum On-State Current: 48 A
  • Maximum Off-State Current: 10 mA
  • Non-Repetitive Surge Current Rating: 1500A @ 50Hz and 1600A @ 60Hz
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 140°C
  • California Prop 65: Not Affected
  • Market Status: Active

You May Also Be Interested in

Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
IXYS
Thyristor Phase 1200V TO-268
Lowest to $12.0641
ECAD model for CLA50E1200TC
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention