EN
  • EN
  • DE

BAT54CWFILM

Part No BAT54CWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 900mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 038667-BAT54CWFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT54CWFILM CAD Model

Description

STMicroelectronics BAT54CWFILM Schottky Diode

The BAT54CWFILM is a high-performance Schottky diode from the reputable semiconductor manufacturer STMicroelectronics. This compact surface-mount diode is designed to meet the needs of a wide variety of applications, offering excellent efficiency and reliability. It is particularly well-suited for high-speed switching applications, voltage clamping, and protection circuits in consumer electronics, computer peripherals, and telecommunications systems.

Key Features

  • Low Forward Voltage Drop: The BAT54CWFILM boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high circuit performance.
  • Low Capacitance: Its low diode capacitance makes it suitable for use in high-speed circuits where maintaining signal integrity is crucial.
  • Dual Diode Configuration: The device features two Schottky diodes connected in series, providing design flexibility and the ability to use it in various circuit topologies.
  • Small Package: Housed in an SOT-323 package, the BAT54CWFILM minimizes board space requirements, making it an excellent choice for space-constrained applications.
  • High Reliability: STMicroelectronics' commitment to quality ensures that this diode offers high reliability, withstanding the rigors of daily operation in a wide range of environmental conditions.

Applications

The versatility of the BAT54CWFILM allows it to be used in numerous electronic applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Charging Systems
  • Protection Circuits
  • Signal Demodulation
  • Logic Systems
  • Automotive Applications

With its robust construction and adherence to the stringent standards of STMicroelectronics, the BAT54CWFILM is an excellent choice for designers looking for a reliable and efficient Schottky diode. Its small footprint, coupled with its impressive electrical characteristics, ensures that it can be integrated into a variety of electronic systems, delivering performance that professionals can trust.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics, which offers comprehensive information to facilitate the integration of the BAT54CWFILM into their projects.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess