Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features SCR 1.6 kV 126 A Standard Recovery Through Hole TO-247 (IXTH)
Manufacturer IXYS
Series CMA80E1600HB
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 (IXTH)
Family Name CMA80
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866889-CMA80E1600HB
Ultra Librarian 3D Model Ultra Librarian CMA80E1600HB CAD Model

Description

CMA80E1600HB is a SCR 1.6 kV 126 A Standard Recovery Through Hole TO-247 (IXTH) product from IXYS.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 30
  • Family Name: CMA80
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8541.30.0080
  • Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
IXYS
Thyristor Phase 1200V TO-268
Lowest to $12.0641
ECAD model for CLA50E1200TC
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9145 $55.4015
16+ $6.4940 $103.9040
24+ $6.2910 $150.9840
33+ $6.0881 $200.9073
43+ $5.8852 $253.0636
57+ $5.2764 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention