Products specifications

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Package Tube
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 28 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 13 A
Current - On State (It (RMS)) (Max) 29 A
Current - Hold (Ih) (Max) 50 mA
Current - Off State (Max) 5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 180A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number CS19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 50
Win Source Part Number 1155059-CS19-12HO1
Ultra Librarian 3D Model Ultra Librarian CS19-12HO1 CAD Model

Description

The CS19-12HO1 is a thyristor that belongs to the standard recovery SCR type.

  • Type: Standard Recovery SCR
  • Mount: Through-Hole
  • Package: TO-220-3
  • Standard Package: 50
  • Maximum Voltage (Off State): 1.2 kV
  • Maximum Gate Trigger Voltage: 1.5 V
  • Maximum Gate Trigger Current: 28 mA
  • Maximum On-State Voltage: 1.6 V
  • Maximum On-State Current: 13 A (AV) and 29 A (RMS)
  • Current-Hold Maximum: 50 mA
  • Maximum Off-State Current: 5 mA
  • Manufacturer: IXYS
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
IXYS
Thyristor Phase 1200V TO-268
Lowest to $12.0641
ECAD model for CLA50E1200TC
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0371 $50.9275
60+ $1.6714 $100.2840
93+ $1.6192 $150.5856
128+ $1.5670 $200.5760
166+ $1.5148 $251.4568
221+ $1.3581 $300.1401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,090 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention