Products specifications

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay Dale
Series WSR
Package Tape & Reel
Product Status Active
Resistance 500 mOhms
Tolerance ±1%
Power (Watts) 2W
Composition Metal Element
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C ~ 275°C
Package / Case 4527 J-Lead
Supplier Device Package 4527
Ratings AEC-Q200
Size / Dimension 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max) 0.100" (2.54mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375417-WSR2R5000FEA
Ultra Librarian 3D Model Ultra Librarian WSR2R5000FEA CAD Model

Description

The WSR2R5000FEA is a chip resistor from Vishay Dale.

  • Resistance: 500 mOhms
  • Tolerance: ±1%
  • Power Rating: 2W
  • Temperature Coefficient: ±75ppm/°C
  • Temperature Range: -65°C to 275°C
  • Automotive Standard: AEC-Q200
  • Mounting Type: Surface Mount
  • Package Size: 4527 J-Lead
  • Size: 0.455" L x 0.275" W (11.56mm x 6.98mm)
  • Height: 0.100" (2.54mm)
  • Packaging: Tape & Reel
  • ECCN: EAR99

You May Also Be Interested in

Vishay
RES SMD 23.7 OHM 1% 1W 2512
Lowest to $0.7255
ECAD model for CRCW251223R7FKEG
Yageo
RES SMD 4.75KOHM 0.1% 1/10W 0603 / 4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Lowest to $0.0451
ECAD model for RT0603BRD074K75L
KOA Speer
Res Thick Film 2512 1 Ohm 1% 1W ±100ppm/C J-Lead SMD Automotive T/R
Need more? Email Us
ECAD model for SL1TTE1R00F
Yageo
RES 56K OHM 5% 1/20W 0201 / 56 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Lowest to $0.0011
ECAD model for RC0201JR-0756KL
KOA Speer
RES 10 OHM 5% 1/3W 0603 / 10 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Lowest to $0.0324
ECAD model for SG73P1JTTD100J
Vishay
RES SMD 5.1K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for MCS04020C5101FE000
Vishay
RES SMD 2.55 OHM 1% 1/8W 0603
Need more? Email Us
ECAD model for MCT06030C2558FP500
KOA Speer
RES 2.4K OHM 5% 1/2W 1210 / 2.4 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Lowest to $0.0773
ECAD model for RK73B2ETTD242J
Stackpole Electronics Inc.
RES CS, 2010, 0.1 OHM, 1%, 1W / 100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil
Need more? Email Us
ECAD model for CSRF2010FTR100

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7545 $52.8150
165+ $0.6191 $102.1515
255+ $0.5997 $152.9235
345+ $0.5804 $200.2380
450+ $0.5610 $252.4500
600+ $0.5030 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,500 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention