EN
  • EN
  • DE

X0402MB

Part No X0402MB
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 4 A SENSITIVE GATE 200 ?A SCR IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series ECOPACK2
Package Tape & Reel
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 2.5 A
Current - On State (It (RMS)) (Max) 4 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376650-X0402MB
Ultra Librarian 3D Model Ultra Librarian X0402MB CAD Model

Description

The X0402MB is a high-performance device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a part of STMicroelectronics' extensive range of electronic components that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Voltage Capability: The X0402MB is designed to support applications requiring high voltage operations, making it suitable for a wide range of industrial and consumer products.
  • Low On-State Voltage: This feature ensures that the device operates efficiently, with minimal voltage drop when in the on-state, thereby reducing power loss and improving overall performance.
  • Gate Trigger Current: The device has a specified gate trigger current that allows for precise control and operation, ensuring that the device is compatible with a variety of control circuits and systems.
  • Thermal Resistance: With its optimized thermal resistance, the X0402MB can maintain stable operation even under high-temperature conditions, ensuring long-term reliability.

Applications

The versatility of the X0402MB allows it to be used in a multitude of applications, including but not limited to:

  • Motor control circuits
  • Lighting systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Power tools

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The X0402MB is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the needs of even the most demanding applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the X0402MB complies with international environmental regulations. The device is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.

Support and Resources

Customers can access a comprehensive set of resources for the X0402MB, including datasheets, application notes, and technical support from STMicroelectronics' team of experts. This ensures seamless integration of the product into your designs and applications.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3650 $51.1000
335+ $0.2995 $100.3325
520+ $0.2902 $150.9040
715+ $0.2808 $200.7720
925+ $0.2715 $251.1375
1,235+ $0.2434 $300.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess