Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Sanken
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 10V ~ 44V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 23-ESIP Formed Leads
Supplier Device Package 23-ZIP (SLA)
Base Product Number SLA7076
Standard Package 180 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 668010-SLA7076MR
Ultra Librarian 3D Model Ultra Librarian SLA7076MR CAD Model

Description

The SLA7076MR is a fully integrated motor driver/controller designed for power management in electronic devices. Manufactured by Sanken, this motor driver/controller belongs to the Power Management (PMIC) category and comes in a tube package.

  • Category: Power Management (PMIC)
  • Packaging: Tube
  • Voltage Load: 10V to 44V
  • Current Output: 1.5A
  • Motor Type: Unipolar Stepper Motors
  • Step Resolutions: 1, 1/2, 1/4, 1/8, 1/16
  • Voltage Supply: 3V to 5.5V
  • Interface: Parallel
  • Output Configuration: Low-Side

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.3966
ECAD model for DRV8301DCAR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention