EN
  • EN
  • DE

RASC2422WH2

Part No RASC2422WH2
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SHELF FIXED 22X22.9X1.32" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RASC
Type Shelf, Fixed
Dimension 22.000" L x 22.850" W x 1.320" H (558.80mm x 580.39mm x 33.53mm)
Color White
Material Metal, Steel
For Use With/Related Products 24" Panel Width Racks
Ventilation Non-Vented
Weight 11 lbs (5kg)
Win Source Part Number 761886-RASC2422WH2
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 19, 2010
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian RASC2422WH2 CAD Model

Description

The Hammond Manufacturing RASC2422WH2 is a series RASC shelf from Hammond Manufacturing.

  • Material: Metal and Steel
  • Color: White
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
CHASSIS 13X16.6X1.75" BLACK
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
SUPPORT BAR FOR ADSV SERIES
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X33" WHITE / Inner Panel, Steel, White, Galvanized, 39 In Length, 33 In Width
Need more? Email Us
Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
PLATE BARRIER 83.9X17.9X0.1" GRY
Need more? Email Us
Hammond Manufacturing
PANEL INNER 33X27" WHITE
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 26X22.8X1.74" BE/GY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess