EN
  • EN
  • DE

LM9061M/NOPB

Part No LM9061M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Side Protection Controller | IC DRIVER MOSF W/LOSS PROT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 26V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9061
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200909-LM9061M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Commercial, Motor Drive & Control, Communications & Networking, Test & Measurement, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM9061M/NOPB CAD Model

Description

The LM9061M/NOPB is a robust, high-performance controller IC designed by Texas Instruments, engineered to provide efficient power management and protection solutions. This component is particularly suited for driving inductive loads such as motors and relays, making it an ideal choice for automotive and industrial applications where reliability and durability are critical.

Key Features

  • Smart Protection: The LM9061M/NOPB comes with an intelligent protection system that includes over-current, over-voltage, and thermal shutdown features. This ensures the longevity and safety of the electronic components it is tasked to protect.
  • High-Side Drive: It is capable of high-side switching, which allows for the control of the power to the load without the need for a ground reference. This is particularly useful for battery-powered applications where ground potential can vary.
  • Wide Operating Voltage Range: With an operating voltage range of 6V to 40V, it can accommodate a variety of power supply specifications, making it versatile for numerous applications.
  • Low Power Consumption: The device is designed for low quiescent current, which helps reduce overall power consumption when in standby mode, contributing to energy efficiency.
  • Diagnostic Feedback: It includes diagnostic feedback capabilities that can be used to monitor the status of the load, such as detecting open-circuit or short-circuit conditions.
  • Surface-Mount Package: The LM9061M/NOPB is available in an SOIC (Small Outline Integrated Circuit) package, which is suitable for compact PCB layouts and is compatible with automated assembly processes.

Applications

The LM9061M/NOPB is designed for a wide range of applications, including:

  • Automotive systems such as power distribution, ABS, and airbags
  • Industrial automation systems
  • Motor control circuits
  • Solenoid/relay drivers
  • Smart battery management systems

Quality and Environmental Compliance

As part of Texas Instruments' commitment to quality and environmental sustainability, the LM9061M/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7003 $51.8042
33+ $3.0362 $100.1946
51+ $2.9413 $150.0063
71+ $2.8464 $202.0944
91+ $2.7516 $250.3956
122+ $2.4669 $300.9618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,855 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess