EN
  • EN
  • DE

LMS33460MG/NOPB

Part No LMS33460MG/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DETECTOR UNDER VOLT 3V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 132811-LMS33460MG/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS33460MG/NOPB CAD Model

Description

The LMS33460MG/NOPB is a high-performance, precision analog microcircuit from Texas Instruments, a renowned global semiconductor company. This product is a micro-power, precision shunt voltage reference with an initial accuracy of 0.5%. It operates with a broad input voltage range and delivers excellent stability with very low power consumption, making it ideal for a range of applications.

The LMS33460MG/NOPB is designed to offer a high degree of accuracy, stability, and reliability. It provides a fixed output voltage of 2.5V, which is maintained with high accuracy over a wide temperature range. The device is capable of sinking and sourcing up to 10mA of load current, which makes it suitable for a wide range of applications in various fields, including industrial, commercial, and consumer electronic products.

One of the key features of this product is its low dynamic impedance, which ensures stable operation even under varying load conditions. This, combined with its low output noise, makes it an excellent choice for applications requiring a stable and noise-free power supply. The device also features a low temperature coefficient, which ensures that the output voltage remains stable over a wide temperature range.

The LMS33460MG/NOPB is housed in a small SOT-23 package, which makes it suitable for space-constrained applications. Despite its small size, the device does not compromise on performance or reliability. It is designed to withstand harsh operating conditions and is guaranteed to perform within specifications over the full industrial temperature range of -40°C to +85°C.

In terms of safety and environmental considerations, the LMS33460MG/NOPB is RoHS compliant and lead-free. This means it meets the strict regulations for electronic components, ensuring that it is safe to use and environmentally friendly.

In summary, the LMS33460MG/NOPB from Texas Instruments is a high-performance, precision analog microcircuit that offers excellent accuracy, stability, and reliability. Its low power consumption, broad input voltage range, and small size make it a versatile choice for a wide range of applications. This product is a testament to Texas Instruments' commitment to delivering high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4082 $51.0250
300+ $0.3349 $100.4700
465+ $0.3245 $150.8925
640+ $0.3140 $200.9600
825+ $0.3035 $250.3875
1,105+ $0.2721 $300.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,270 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess