EN
  • EN
  • DE

AH175-PL-A-B

Part No AH175-PL-A-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL EFFECT LATCH FOR HIGH TEMPERATURE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 6mA
Current - Output (Maximum) 25mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -40°C ~ 150°C (TA)
Package 3-SIP, Formed Leads
Manufacturer Package 3-SIP
Win Source Part Number 1142951-AH175-PL-A-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH175
Introduction Date June 02, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AH175-PL-A-B CAD Model

Description

The AH175-PL-A-B is a versatile and high-performance Hall Effect latch produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This magnetic latch is designed for a wide range of applications that require a reliable and sensitive response to magnetic fields. It is particularly suited for use in industrial, automotive, and consumer electronics where precise motion detection and position sensing are critical.

Key Features

  • High Sensitivity: The AH175-PL-A-B is engineered to detect and respond to low magnetic fields, making it an ideal choice for applications requiring high sensitivity.
  • Chopper Stabilized Design: This product features a chopper stabilized design, which helps to minimize the effect of temperature and voltage variations, ensuring stable operation over a wide range of conditions.
  • Digital Output: The latch provides a digital output that switches between its two binary states in the presence of a south or north pole magnetic field, offering a simple and straightforward interface for electronic systems.
  • Wide Operating Voltage Range: It operates within a voltage range of 3.5V to 20V, accommodating diverse power supply requirements.
  • Low Power Consumption: Designed for energy efficiency, the AH175-PL-A-B consumes low power, which is crucial for battery-powered devices.
  • Reverse Battery Protection: The product includes protection against damage from reverse battery installation, enhancing its durability and reliability in various applications.

Applications

The AH175-PL-A-B is ideal for a variety of applications, including:

  • Rotary encoders
  • Speed and RPM sensors
  • Brushless DC motor commutation
  • Contactless switches
  • Position and proximity sensing

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH175-PL-A-B is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the specifications under varying conditions and throughout its lifespan.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4633 $57.9125
305+ $0.3802 $115.9610
475+ $0.3684 $174.9900
650+ $0.3564 $231.6600
840+ $0.3446 $289.4640
1,125+ $0.3088 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess