EN
  • EN
  • DE

18P3327

Part No 18P3327
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 33X27" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Win Source Part Number 1021818-18P3327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P3327 CAD Model

Description

The 18P3327 is an inner panel from Hammond Manufacturing.

  • Color: White
  • Material: Metal, Steel
  • Ventilation: Non-Vented
  • Series: 1418, 1422, 1447
  • ECCN: EAR99
  • Shipped From: Digi-Key

You May Also Be Interested in

Hammond Manufacturing
PANEL FRONT 21X19X0.13" BLACK / Aluminum Rack Panel, Black
Need more? Email Us
Hammond Manufacturing
DESK COVER
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X15.7X0.5" BE/GY
Need more? Email Us
Hammond Manufacturing
PANEL INNER 17X9" WHITE
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 12X18X1.32" WHITE / Four Post Mounting Fixed Chassis Shelf, Steel, White, 17.85In Length, 13.74In Depth, 1.32In Height
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess