EN
  • EN
  • DE
  • IT

5300H5

Part No 5300H5
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED GREEN T1-3/4 RT ANG PCB  /  LED Circuit Board Indicator LED Circuit Board Indicator Single Green Tinted 2.2V 10mA Round with Domed Top 2.00mm Dia Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Visual Communications Company - VCC
Series 5300
Package Bulk
Product Status Obsolete
Color Green
Wavelength - Peak 563nm
Configuration Single
Current 10mA
Millicandela Rating 10mcd
Lens Type Tinted
Lens Style Round with Domed Top
Lens Size 2.00mm Dia
Voltage Rating 2.2V
Mounting Type Through Hole, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names L20015-NDR,L2002,L20015
Standard Package 100
Win Source Part Number 1015845-5300H5
Ultra Librarian 3D Model Ultra Librarian 5300H5 CAD Model

Description

The Visual Communications Company - VCC 5300 Series Green LED is a through-hole, right-angle mounting type LED with a tinted lens. It has a voltage rating of 2.2V and a millicandela rating of 10mcd with a peak wavelength of 563nm. The lens style of this LED is round with a domed top, and the lens size is 2.00mm Dia. It is a single configuration LED with a current of 10mA. This LED is obsolete and has a standard package of 100. It is in the Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs category.

You May Also Be Interested in

Broadcom Limited
LED 5MM LC ALGAAS RED DIFF 65DEG
Lowest to $3.5176
Dialight
LED CBI 2MM BI-LEVEL YLW,RED
Need more? Email Us
Dialog Semiconductor GmbH
SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF GRN RA HOUSING
Need more? Email Us
Lite-On Inc.
LED 5MM HI EFF RED TH
Lowest to $0.4097
Broadcom Limited
LIGHT BAR 0.8X0.4" YLW DUAL
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER / LED Light Bar Uni-Color Red 635nm 16-Pin PDIP
Lowest to $4.5548
Broadcom Limited
LED ARRAY BAR GRAPH 10 ELEMENT
Need more? Email Us
Visual Communications Company - VCC
LED GREEN T1-3/4 RT ANG LC PCB
Lowest to $0.3583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess