Overview of NXP PCF85063ATL/1,118
The NXP PCF85063ATL/1,118 is a highly integrated, low-power real-time clock/calendar (RTC) IC that provides an advanced timekeeping solution for a wide range of applications. This compact device is designed to maintain accurate timekeeping with minimal power consumption, making it ideal for battery-operated systems.
Key Features
- Timekeeping Accuracy: The device features a high-precision oscillator with a low-temperature coefficient, ensuring reliable timekeeping over a broad temperature range.
- Calendar Function: It includes a full calendar with day, month, and year information up to the year 2099, and also accounts for leap years automatically.
- Low Power Consumption: The PCF85063ATL/1,118 is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.
- Programmable Clock Output: A programmable clock output allows the device to be configured for various clock frequencies, providing flexibility for system design.
- I2C-Bus Interface: The device supports a fast I2C-bus interface for easy integration into a microcontroller-based system.
- Small Package: Housed in an ultra-small leadless package, the PCF85063ATL/1,118 saves valuable board space and is suitable for space-constrained applications.
Applications
The PCF85063ATL/1,118 is versatile and can be used in various applications such as:
- Portable electronics
- Wearable devices
- Smart meters
- Industrial and IoT devices
- Automotive electronics
- Data loggers
Technical Specifications
Below are some of the technical specifications for the NXP PCF85063ATL/1,118:
- Supply Voltage: 1.3 V to 5.5 V
- Frequency Range: 32.768 kHz
- Temperature Range: -40°C to +85°C
- Package: 8-pin HVSON
Overall, the NXP PCF85063ATL/1,118 RTC offers a compact, high-performance timekeeping solution that is easy to integrate into a variety of electronic systems, ensuring that they keep accurate time with minimal power consumption.