EN
  • EN
  • DE

DRV5057A1EDBZRQ1

Part No DRV5057A1EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description HALL SENSOR / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±21mT
Voltage - Supply 3.5V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5057A1EDBZRQ1CT,296-DRV5057A1EDBZRQ1DKR,296-DRV5057A1EDBZRQ1TR
Standard Package 3,000
Win Source Part Number 977401-DRV5057A1EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5057A1EDBZRQ1 CAD Model

Description

Product Overview: DRV5057A1EDBZRQ1 from Texas Instruments

The DRV5057A1EDBZRQ1 is a highly sensitive, linear Hall effect sensor designed by Texas Instruments (TI) for modern automotive and industrial applications. This magnetic sensor is tailored to deliver precise measurements of magnetic flux density, translating it into a linear voltage output that correlates with the strength of the magnetic field it encounters.

Key Features

  • Linear Hall Effect Sensor: The DRV5057 responds proportionally to magnetic flux density, offering a linear output for accurate sensing.
  • High Sensitivity: With a sensitivity range that can detect fine variations in magnetic fields, this device is perfect for precision applications.
  • Temperature-Compensated: The built-in temperature compensation ensures that the sensor maintains its accuracy across a wide range of operating temperatures.
  • Robust Design: Encased in a small, leaded package, the DRV5057A1EDBZRQ1 is designed to withstand harsh automotive environments.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements.
  • Low Power Consumption: This sensor is optimized for low power consumption, making it suitable for energy-sensitive systems.

Applications

The DRV5057A1EDBZRQ1 is ideal for a variety of applications where precise magnetic field measurement is critical. It is commonly used in:

  • Position and speed sensing in automotive systems
  • Current sensing in electric vehicles and battery management
  • Industrial motor control and automation
  • Consumer electronics that require accurate magnetic sensing

Quality and Reliability

As with all Texas Instruments products, the DRV5057A1EDBZRQ1 is manufactured to meet high-quality standards. It is AEC-Q100 qualified for automotive applications, ensuring reliability and performance under extreme conditions. TI's commitment to quality makes this sensor a dependable choice for designers and engineers seeking a robust sensing solution.

Overall, the DRV5057A1EDBZRQ1 from Texas Instruments represents a blend of performance, durability, and precision, making it an excellent choice for a wide range of magnetic sensing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.3756
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
TO92-UT
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3494 $53.9760
95+ $1.1072 $105.1840
140+ $1.0726 $150.1640
195+ $1.0380 $202.4100
250+ $1.0034 $250.8500
335+ $0.8996 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess