EN
  • EN
  • DE

18P3933

Part No 18P3933
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 39X33" WHITE / Inner Panel, Steel, White, Galvanized, 39 In Length, 33 In Width
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 18P
Type Panel, Inner
Dimension 39.000" L x 33.000" W (990.60mm x 838.20mm)
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 43 lbs (19.5kg)
Win Source Part Number 769600-18P3933
Popularity Medium
Supply and Demand Status Balance
Family Name 18P39
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 18P3933 CAD Model

Description

The 769600-18P3933 is a white inner panel type product from the 18P series manufactured by Hammond Manufacturing.

  • Material: Metal and steel
  • Ventilation: Non-vented
  • Compatible Series: 1418, 1422, 1447
  • Dimension: 39.000 inches L x 33.000 inches W (990.60mm x 838.20mm)
  • Weight: 43 lbs (19.5kg)
  • Family Name: 18P39
  • Category: Boxes, Enclosures, and Racks
  • ECCN: EAR99
  • Country of Origin: Canada
  • EOL Date: 2027
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
DESK COVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess