EN
  • EN
  • DE

TPS92518QPWPTQ1

Part No TPS92518QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 42V
Voltage - Output 39V
Frequency 2MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number TPS92518
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 988297-TPS92518QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian TPS92518QPWPTQ1 CAD Model

Description

The TPS92518QPWPTQ1 by Texas Instruments is a state-of-the-art, dual-channel LED driver specifically designed to cater to the demanding requirements of automotive lighting systems. This high-performance device is engineered to provide a reliable and efficient solution for managing complex LED lighting structures, making it ideal for applications such as headlamps, rear lights, and interior illumination in vehicles.

Key Features:

  • Highly Integrated Solution: The TPS92518QPWPTQ1 integrates two independent LED driver channels, reducing component count and simplifying design efforts for automotive lighting systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, this driver can accommodate the fluctuations commonly found in automotive power systems, ensuring consistent performance.
  • Adaptive Output LED Current: The device supports up to 2.1A of LED current per channel, which can be configured through an external resistor. This feature allows for precise control of the LED brightness levels.
  • PWM Dimming Capability: It offers high-resolution PWM dimming, which enables accurate control over the light intensity and can enhance the visual comfort for drivers and passengers.
  • Thermal Management: The TPS92518QPWPTQ1 is equipped with thermal shutdown protection to safeguard the device and the LEDs from overheating, ensuring long-term reliability.
  • EMI and EMC Performance: Designed to meet CISPR 25 Class 5 radiated emissions standards, this LED driver minimizes electromagnetic interference, which is critical for automotive safety and functionality.

Applications:

  • Automotive front lighting (e.g., high/low beam headlamps, daytime running lights)
  • Automotive rear lighting (e.g., tail lights, brake lights)
  • Automotive interior lighting (e.g., ambient lighting, instrument panel lighting)

The TPS92518QPWPTQ1 is presented in a compact HTSSOP-16 package, which is designed to fit into space-constrained applications while providing robustness required for the harsh automotive environment. Its advanced feature set, combined with Texas Instruments' reputation for quality and reliability, makes it an excellent choice for next-generation automotive lighting solutions.

You May Also Be Interested in

Aic
Lowest to $0.5556
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8280 $52.4520
21+ $4.7820 $100.4220
33+ $4.6325 $152.8725
45+ $4.4831 $201.7395
58+ $4.3337 $251.3546
78+ $3.8854 $303.0612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess