EN
  • EN
  • DE

RM1U1913SBK

Part No RM1U1913SBK
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description CHASSIS 13X16.6X1.75" BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RM
Type Chassis, Enclosed
Dimension 13.000" L x 16.600" W x 1.750" H (330.20mm x 421.64mm x 44.45mm)
Color Black
Material Metal, Aluminum
For Use With/Related Products 19" Panel Width Racks
Ventilation Non-Vented
Win Source Part Number 760727-RM1U1913SBK
Popularity Medium
Supply and Demand Status Limited
Family Name RM1U
Introduction Date April 18, 2008
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RM1U1913SBK CAD Model

Description

The Hammond Manufacturing RM1U1913SBK Enclosed Chassis is a black colored chassis designed for use with 19" Panel Width Racks.

  • Material: Metal, Aluminum
  • Ventilation: Non-Vented
  • Dimensions: 13.000" L x 16.600" W x 1.750" H (330.20mm x 421.64mm x 44.45mm)
  • Family Name: RM1U
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Introduction Date: April 18, 2008
  • EOL Date: 2026 (Estimated)

You May Also Be Interested in

Hammond Manufacturing
PANEL INNER 57X33" WHITE
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 19.5X21.3X3.4" BLACK / Solid Shelf, Black, 21.25In Length, 19.5In Depth, 3.44In Height
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL INNER 33X21" WHITE
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
PANEL INNER 69X27" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X21" WHITE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess