Products specifications Report Issue?

Category Switches - Toggle Switches
Mfr APEM Inc.
Series 600H
Package Bulk
Product Status Active
Mounting Type Panel Mount
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 250 V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.20mm Dia
Bushing Thread M12 x 0.75
Temperature Range - Operating -20°C ~ 55°C
Actuator Material Brass, Nickel Plated
Electrical Life 10,000 Cycles
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 856881-636H
Ultra Librarian 3D Model Ultra Librarian 636H CAD Model

Description

The 856881-636H is a toggle switch from APEM Inc.

  • Series: 600H
  • Termination Style: Screw Terminal
  • Voltage Rating: 250V AC
  • Current Rating: 15A
  • Circuit Configuration: SPDT
  • Switch Function: On-On
  • Actuator Type: Standard Round
  • Actuator Length: 17.50mm
  • Actuator Material: Brass and Nickel-Plated
  • Electrical Life: 10,000 cycles
  • Panel Cutout Dimensions: Circular, 12.20mm Diameter
  • Mounting Type: Panel Mount
  • Bushing Thread Size: M12 x 0.75
  • Operating Temperature: -20°C to 55°C
  • Illumination: Non-Illuminated
  • Package: Bulk (25 pieces)

You May Also Be Interested in

Carling Technologies
SWITCH TOGGLE
Need more? Email Us
ECAD model for IH251-73
Apem Inc.
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SW248CD7
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Need more? Email Us
ECAD model for 7101TV41LE
Apem Inc.
SWITCH TOGGLE SPDT 15A 250V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 636H
Electroswitch
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for A127L21HCQ
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Lowest to $9.6416
ECAD model for ET01MD1SAPE
C&K Components
SWITCH TOGGLE DPDT 5A 120V
Need more? Email Us
ECAD model for 7207SYCQE
Apem Inc.
SWITCH TOGGLE SPST 15A 250V
Need more? Email Us
ECAD model for 631H
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Need more? Email Us
ECAD model for 7101SPHWQE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention