Products specifications Report Issue?

Category Switches - Toggle Switches
Mfr C&K Components
Series ET
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount, Right Angle
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 6.10mm
Illumination Non-Illuminated
Termination Style Gull Wing
Bushing Thread Unthreaded
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 60,000 Cycles
Base Product Number ET01MD
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 590086-ET01MD1SAPE
Ultra Librarian 3D Model Ultra Librarian ET01MD1SAPE CAD Model

Description

The ET01MD1SAPE is a toggle switch from the ET series manufactured by C&K Components. C&K Components manufactures it.

  • Termination Style: Gull Wing
  • Feature: Epoxy Sealed Terminals, Dust Protected, Waterproof (IP57)
  • Actuator Material: Brass and Chrome Plated
  • Voltage Rating (AC/DC): 20V
  • Switch Function: SPDT, On-On
  • Actuator Type: Standard Round, Length 6.10mm
  • Electrical Life: 60,000 Cycles
  • Illumination: Non-Illuminated
  • Mounting: Surface Mount, Right Angle
  • Operating Temperature: -30°C to 85°C
  • MSL Level: 3 (168 Hours)
  • REACH: Affected
  • HTSUS Code: 8536.50.9065
  • Base Product Number: ET01MD

You May Also Be Interested in

C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 7103L40CWV41KE
Carling Technologies
SWITCH TOGGLE
Need more? Email Us
ECAD model for IH251-73
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Need more? Email Us
ECAD model for 7101TV41LE
Apem Inc.
SWITCH TOGGLE SPST 15A 250V
Need more? Email Us
ECAD model for 631H
Honeywell
SWITCH TOGGLE DPDT 6A 230V
Need more? Email Us
ECAD model for 102TL2263-7
Honeywell
SWITCH TOGGLE
Need more? Email Us
ECAD model for 62AT52-3D
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Lowest to $9.6416
ECAD model for ET01MD1SAPE
Carling Technologies
SWITCH TOGGLE
Need more? Email Us
ECAD model for FA75A-CBL
Apem Inc.
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SW248CD7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6416 $57.8496
13+ $7.9110 $102.8430
20+ $7.6638 $153.2760
27+ $7.4166 $200.2482
35+ $7.1694 $250.9290
47+ $6.4277 $302.1019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 695 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention