EN
  • EN
  • DE

WS57C128FB-70D

Part No WS57C128FB-70D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 16K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280583-WS57C128FB-70D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C128FB-70D CAD Model

Description

The WS57C128FB-70D is a high-performance integrated circuit from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that cater to a wide range of applications.

The WS57C128FB-70D is a CMOS Static RAM (SRAM) device with a 128-kilobit capacity, organized as 16,384 words by 8 bits. The access time of 70ns makes this memory component suitable for high-speed operations, ensuring quick data access and efficient performance for the systems it is integrated into. This level of speed is particularly beneficial for applications that require rapid data retrieval and processing, such as real-time computing systems, high-performance networking equipment, and advanced industrial automation.

One of the key features of this SRAM chip is its low power consumption, which is critical for battery-powered devices and energy-sensitive applications. The WS57C128FB-70D operates with a single 5V power supply, optimizing power efficiency without compromising performance. This makes it an ideal choice for portable electronics, where power management is a significant concern.

The device comes in a 28-pin Flat Package, which is designed to be surface-mounted on printed circuit boards (PCBs). This packaging allows for a compact design footprint and is suitable for space-constrained applications. Additionally, the WS57C128FB-70D offers a wide operating temperature range, making it robust enough to function reliably in various environmental conditions, from industrial settings to outdoor applications.

The WS57C128FB-70D also features bidirectional data bus and control signals, which include chip enable (CE), output enable (OE), and write enable (WE) functions. These control signals provide flexibility in system design, allowing for easy integration into a variety of memory architectures. The tri-state outputs also enable the possibility of bank switching or memory expansion by connecting multiple devices in parallel.

Overall, the WS57C128FB-70D SRAM from STMicroelectronics is a versatile and reliable memory solution that delivers high-speed performance and low power consumption, making it suitable for a broad spectrum of applications across different sectors.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess