Products specifications Report Issue?

Categories Switches
Manufacturer Electroswitch
Packaging Bulk
Status Active
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating 6A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 28V
Actuator Type Standard Round
Actuator Length 13.97mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style PC Pin
Bushing Thread 1/4-40
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 60,000 Cycles
Temperature Range - Operating -30°C to 90°C
Win Source Part Number 1003632-A127L21HCQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A127L21HCQ CAD Model

Description

The Electroswitch SPDT electronic component is an active product with a medium popularity rate and a balance supply and demand status.

  • Manufacturer: Electroswitch
  • Win Source Part Number: 1003632-A127L21HCQ
  • Current Rating: 6A (AC/DC)
  • Terminals: epoxy sealed
  • Voltage Rating: 125V (AC) and 28V (DC)
  • Actuator Material: brass, chrome plated
  • Actuator Type: standard round with a length of 13.97mm
  • Circuit: SPDT
  • Switch Function: Mom-Off-Mom
  • Mounting: panel
  • Bushing Thread: 1/4-40
  • Temperature Range: -30°C to 90°C

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 15A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for S305T
Honeywell
SWITCH TOGGLE DPDT 6A 230V
Need more? Email Us
ECAD model for 102TL2263-7
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 7103L40CWV41KE
Honeywell
SWITCH TOGGLE DPDT 5A 125V
Lowest to $37.7592
ECAD model for 12TW1-1A
C&K Components
SWITCH TOGGLE DPDT 0.4VA 20V
Need more? Email Us
ECAD model for 7201MY9ABE
Honeywell
SWITCH TOGGLE
Need more? Email Us
ECAD model for 62AT52-3D
Carling Technologies
Need more? Email Us
ECAD model for 2FA53-78/2 HEX
C&K Components
SWITCH TOGGLE DPDT 5A 120V
Need more? Email Us
ECAD model for 7207SYCQE
Honeywell
SWITCH TOGGLE DPDT 10A 125V
Need more? Email Us
ECAD model for 2TL62-82

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention