Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Toggle Switch DPDT Panel Mount
Manufacturer C&K Components
Series 7000
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Panel Mount
Family Name 7207S
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 7207SYCQE-ND, Q4237054, CKN10183, 2266-7207SYCQE, *7207SYCQE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907838-7207SYCQE
Ultra Librarian 3D Model Ultra Librarian 7207SYCQE CAD Model

Description

The C&K Components 7000 series toggle switch is a DPDT panel mount switch.

  • Operating Temperature Range: -30°C ~ 85°C
  • Package Type: Tray
  • Mounting Style: Panel Mount
  • Category: Switches
  • ECCN: EAR99
  • Supply and Demand: Balance
  • Quantity per Package: 1
  • Family Name: 7207S
  • REACH Status: REACH affected
  • HTSUS: 8536.50.9065
  • Other Part Numbers: 7207SYCQE-ND, Q4237054, CKN10183, 2266-7207SYCQE, *7207SYCQE

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for G18AV
Carling Technologies
SWITCH TOGGLE
Need more? Email Us
ECAD model for IH251-73
Electroswitch
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for A127L21HCQ
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $18.4169
ECAD model for 7101K9AQE
TE Connectivity
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for TBS1T2A1MZRES
Honeywell
SWITCH TOGGLE DPDT 5A 125V
Lowest to $37.7592
ECAD model for 12TW1-1A
Carling Technologies
SWITCH TOGGLE
Need more? Email Us
ECAD model for FA75A-CBL
Apem Inc.
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SW248CD7
Honeywell
Need more? Email Us
ECAD model for 1NT1-7-NH

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention