Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260846-STD3NM60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NM60 CAD Model

Description

The STD3NM60 from STMicroelectronics is a state-of-the-art N-channel MOSFET that offers high efficiency and reliability for a wide range of applications. This power MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing an optimal solution for switching applications where power efficiency is critical.

Key Features

  • Low Threshold Drive: The STD3NM60 operates at a low gate threshold voltage, which makes it suitable for low voltage applications and ensures low on-state resistance during operation.
  • High Switching Speed: With its fast switching characteristics, the device minimizes energy loss during power conversion and improves overall system performance.
  • Enhanced Power Handling: This MOSFET can handle a continuous drain current, making it ideal for high-power applications.
  • Robust Thermal Performance: The STD3NM60 is encapsulated in a TO-251 package, which offers excellent heat dissipation and ensures stable operation even at elevated temperatures.

Applications

The versatility of the STD3NM60 MOSFET makes it suitable for a diverse range of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive applications
  • High-efficiency switching circuits

Technical Specifications

The STD3NM60 boasts impressive technical specifications that ensure reliable and efficient performance:

  • Drain-source Voltage (V<sub>DS): 600V
  • Continuous Drain Current (I<sub>D): 3A
  • Power Dissipation (P<sub>D): 35W
  • Gate Threshold Voltage (V<sub>GS(th)): 2.5V
  • Input Capacitance (C<sub>iss): 430pF

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD3NM60 MOSFET is manufactured with the latest technology and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability.

For detailed information on the STD3NM60, including datasheets, technical documentation, and application notes, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7516 $70.0640
95+ $1.4372 $136.5340
140+ $1.3919 $194.8660
195+ $1.3467 $262.6065
250+ $1.3027 $325.6750
335+ $1.1682 $391.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention