Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Vishay
Win Source Part Number 234914-BFC233620105E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFC233620105E3 CAD Model

Description

BFC233620105E3 Features and Benefits

  • Robust Construction
  • Long-Lasting Durability
  • High Temperature Resilience

With a focus on durability, the BFC233620105E3 is a polyester film capacitor designed to withstand rigorous conditions, making it a reliable choice for long-term projects.

Applications

  • Snubber Circuits
  • Coupling and Decoupling Applications

Due to its rugged build, the BFC233620105E3 is perfect for use in snubber circuits and coupling applications, where enduring high temperatures and environmental factors is critical.

You May Also Be Interested in

WIMA
Cap Film 220pF 100V PP 2.5% (7.2 X 4.5 X 6mm) Radial 5mm 100°C Bulk
Need more? Email Us
ECAD model for FKP2D002201D00HSSD
Cornell Dubilier Electronics (CDE)
CAP FILM 10000PF 5% 1.6KVDC RAD / 10000 pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for DPFF16S1J-F
Kemet
CAP FILM 680PF 5% 250VDC RADIAL / 680 pF Film Capacitor 180V 250V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450HK3680JR17
WIMA
Polyester Film Capacitors 100V 1500pF 10% PCM 7.5
Need more? Email Us
ECAD model for FKS3-1500/100/10P7
WIMA
Cap Film 680pF 1500V 500V Paper 20% (18 X 5.5 X 12.5mm) Flat Radial 15mm 115°C Bulk
Need more? Email Us
ECAD model for FKP2D006801D00JSSD
Rubycon
CAP FILM 0.47UF 5% 450VDC RADIAL / 0.47 µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Lowest to $0.6123
ECAD model for 450MPK474J
Vishay
CAP FILM 20UF 5% 500VDC RADIAL / 20 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Need more? Email Us
ECAD model for MKP1847H62025JP5
WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
EPCOS (TDK)
CAP FILM 10000PF 5% 1.6KVDC RAD / 10000 pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Lowest to $0.5319
ECAD model for B32672L1103J000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention