EN
  • EN
  • DE

MAX1472AKA

Part No MAX1472AKA
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description MAX1472 300MHZ-TO-450MHZ LOW-POW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 300MHz ~ 450MHz
Applications ISM, Garage Door Openers, RKE
Modulation or Protocol ASK
Data Rate (Max) 100kbps
Power - Output 7.3dBm ~ 16.2dBm
Current - Transmitting 9.6mA
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 106 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701425-MAX1472AKA
Ultra Librarian 3D Model Ultra Librarian MAX1472AKA CAD Model

Description

Introducing the MAX1472AKA - Maxim Integrated's Low-Power, 300-450MHz ASK Transmitter

The MAX1472AKA from Maxim Integrated is a highly efficient, low-power amplitude-shift keying (ASK) transmitter designed for the 300MHz to 450MHz frequency bands. This compact and versatile component is ideal for short-range wireless communication applications, including remote keyless entry (RKE), garage door openers, and wireless security systems.

The device operates from a single 2.1V to 3.6V supply, making it suitable for battery-powered applications. Its low current consumption ensures extended battery life, which is crucial for maintenance-sensitive devices. The MAX1472AKA can transmit data rates up to 100kbps, allowing for quick and reliable transmission of information.

One of the standout features of the MAX1472AKA is its integrated crystal oscillator, which eliminates the need for an external resonator. This on-chip oscillator requires only a low-cost crystal to function, simplifying the design and reducing the overall bill of materials. Additionally, the transmitter's frequency can be programmed with a single external resistor, giving designers flexibility and precision in setting the operating frequency.

The MAX1472AKA also boasts excellent frequency stability and minimal drift over temperature and supply voltage variations, ensuring reliable performance in a wide range of environmental conditions. Its output power is also programmable, allowing for compliance with various global regulatory standards.

For designers looking to minimize external components and maintain a compact form factor, the MAX1472AKA comes in a small 8-pin SOT23 package. Its small size and low external component count make it an excellent choice for space-constrained applications.

Overall, the MAX1472AKA is a robust, easy-to-use ASK transmitter that combines high performance with low power consumption. Its integration, programmability, and compliance with regulatory standards make it an ideal choice for developers looking to create efficient and reliable wireless communication solutions.

For more information on the MAX1472AKA, including datasheets, application notes, and design resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,009 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess