EN
  • EN
  • DE

LTC1966CMS8#TRPBF

Part No LTC1966CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 155 µA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1966
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 476874-LTC1966CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1966CMS8#TRPBF CAD Model

Description

Product Overview: LTC1966CMS8#TRPBF

The LTC1966CMS8#TRPBF is a high-precision, easy-to-use RMS-to-DC converter from Analog Devices Inc., designed for a wide range of applications, including industrial, automotive, communications, and medical systems. This innovative device utilizes a patented ∆Σ (Delta-Sigma) computational technique to provide a true RMS calculation of complex signals with a high degree of accuracy and a wide dynamic range.

Key Features

  • True RMS-to-DC Conversion: Accurately measures the root mean square of both pure sine waves and complex, variable waveforms.
  • Wide Bandwidth: Capable of measuring signals with up to 1MHz bandwidth, making it suitable for high-frequency applications.
  • High Accuracy: Maintains a high level of accuracy with a typical error of less than 0.1%.
  • Low Power Consumption: With a quiescent current of only 160µA, it is ideal for battery-operated devices and power-sensitive applications.
  • Flexible Supply Voltage Range: Operates from a single 2.7V to 5.5V supply, accommodating a variety of power sources.
  • No External Trimming: Requires no external trim components for full accuracy, simplifying design and reducing component count.
  • Compact MSOP-8 Package: The LTC1966CMS8#TRPBF comes in a space-saving MSOP-8 package, ideal for compact circuit designs.

Applications

  • AC Power Monitoring
  • Battery Chargers
  • Wireless Transmitters
  • Audio Analysis
  • Signal Processing
  • Motor Control

The LTC1966CMS8#TRPBF stands out for its ease of use, requiring minimal external components to set up. It is designed to interface directly with a microcontroller or other digital systems thanks to its analog output, which simplifies integration into digital feedback and control systems. With its robust design and high reliability, the LTC1966CMS8#TRPBF is a go-to choice for engineers looking for a precise RMS-to-DC converter that combines performance with practicality.

Whether you're designing a sophisticated industrial monitoring system or a high-fidelity audio device, the LTC1966CMS8#TRPBF provides the accuracy and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $93.2331
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess